EN
  • EN
  • DE

DE-9PF-N

Part No DE-9PF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 9POS SLDR CUP / 9 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Grounding Indents, Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DE-9PF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365164-DE-9PF-N
Ultra Librarian 3D Model Ultra Librarian DE-9PF-N CAD Model

Description

The 1365164-DE-9PF-N is a D-sub connector assembly manufactured by JAE Electronics.

  • Connector Type: Plug
  • Gender: Male
  • Number of Positions: 9
  • Contact Termination: Solder Cup
  • Current Rating: 5A
  • Contact Type: Signal
  • Temperature Range: -55°C to 105°C
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Housing Material: Polybutylene Terephthalate (PBT) with Glass Filling
  • Flammability Rating: UL94 V-0
  • Color: Black
  • Housing/Shell Material: Steel with Nickel-Plated Finish

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P VERT SLDR
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 25POS
Need more? Email Us
HARTING
CONN D-SUB PLUG 9POS SMD SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS VERT SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLG 100POS R/A SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7254 $51.5286
19+ $5.3561 $101.7659
30+ $5.1714 $155.1420
42+ $4.8020 $201.6840
55+ $4.6173 $253.9515
68+ $4.4326 $301.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess