EN
  • EN
  • DE

UFM204L

Part No UFM204L
Manufacturer Rectron Semiconductor
Catalog Electronic Wholesale
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER VOLTAGE RANGE 50 to 200 Volts CURRENT 2.0 Amperes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1276966-UFM204L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFM204L CAD Model

Description

The UFM204L is a Fast Recovery Rectifier diode manufactured by Rectron Semiconductor. It is designed for applications where high efficiency and fast switching speeds are critical, such as in power supplies and inverters. The 'L' suffix suggests it might have some variation on the standard UFM204, potentially relating to lead configuration or specific electrical characteristics. The fast recovery characteristics minimize losses and reduce electromagnetic interference (EMI) in switching circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • Inverters
  • DC-DC converters
  • Freewheeling diode applications
  • Power factor correction (PFC) circuits

Features

  • Fast recovery time (typically <75ns)
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Glass passivated junction
  • Available in DO-15 package
  • Repetitive Peak Reverse Voltage VRRM = 400 V
  • Average Forward Current IF(AV) = 2.0 A

Benefits

  • High Efficiency: Minimizes switching losses, improving overall efficiency in power conversion applications.
  • Reduced EMI: Fast recovery characteristic helps to reduce electromagnetic interference.
  • Reliable Operation: High surge current capability ensures reliable performance under transient conditions.
  • Low Power Dissipation: Low forward voltage drop minimizes power dissipation and heat generation.
  • Glass Passivated Junction: Provides enhanced stability and reliability.
  • Versatile Applications: Suitable for a variety of high-frequency rectifier applications.
  • Improved System Performance: Contributes to overall improvement in system performance and energy efficiency.

Additional Details

The UFM204L’s fast recovery time is a key characteristic for reducing switching losses in high-frequency circuits. This characteristic is particularly important in applications such as switch-mode power supplies (SMPS) where efficiency is a critical design parameter. The low forward voltage drop helps to minimize power dissipation, reducing heat generation and improving overall reliability. The high surge current capability allows the diode to withstand transient current spikes without damage. The glass-passivated junction provides enhanced stability and reliability, contributing to a longer operational life. The DO-15 package is a common and robust package, facilitating easy mounting and heat dissipation. Designers should consult the datasheet for specific electrical characteristics and thermal considerations. When selecting a rectifier, it is important to consider the peak inverse voltage, forward current, and recovery time requirements of the application. The UFM204L offers a good balance of performance and cost, making it a popular choice for many power electronics applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess