EN
  • EN
  • DE

CS08033 SINGLE

Part No CS08033 SINGLE
Manufacturer Molex, LLC
Catalog OEM Parts (C - E)
Description PLATE, CAT5E, UTP, 4PORT, FIXED, QUAD; Connector type: RJ45; Ports, No. of: 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967955-CS08033 SINGLE
Categories OEM Parts(C-E)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS08033 SINGLE CAD Model

Description

The CS08033 SINGLE is a crimp terminal from Molex, designed for wire-to-board or wire-to-wire connections. These terminals are engineered for secure and reliable electrical contact in a variety of applications. Molex is a well-known manufacturer of interconnect solutions, ensuring quality and performance.

Applications:

  • Automotive wiring harnesses
  • Industrial equipment
  • Consumer electronics
  • Medical devices
  • Data and telecommunications equipment
  • Power supplies

Features:

  • Crimp Termination: Provides a gas-tight connection for enhanced reliability.
  • High Conductivity Material: Typically made from brass or phosphor bronze with tin plating.
  • Single Terminal: Designed for individual wire termination.
  • Secure Locking Mechanism: Ensures a robust connection that resists vibration and accidental disconnections.
  • Durable Construction: Withstands harsh environmental conditions.

Benefits:

  • Reliable Connection: Minimizes signal loss and ensures consistent performance.
  • Easy Installation: Crimp termination allows for quick and efficient assembly.
  • Long-Term Stability: Resistant to corrosion and degradation over time.
  • Versatile Application: Suitable for a wide range of wire sizes and connection types.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The CS08033 SINGLE crimp terminal is typically made from a high-conductivity material, such as brass or phosphor bronze, and is often tin-plated to enhance corrosion resistance and solderability. It is designed for specific wire gauges, and the appropriate crimping tool should be used to ensure a proper and reliable connection. The terminal is often used in conjunction with Molex connectors and housings to create complete interconnect solutions. The dimensions and electrical specifications can be found in the Molex datasheet for the CS08033. Proper crimping technique is crucial for optimal performance and longevity of the connection. The single designation indicates that it is an individual terminal rather than part of a pre-assembled connector.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess