EN
  • EN
  • DE

CS5460A-BSZ

Part No CS5460A-BSZ
Manufacturer Cirrus Logic Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Input Impedance 30 kOhm
Measurement Error 0.1%
Voltage - I/O High 0.8V
Voltage - I/O Low 0.2V
Operating Supply Current 2.9mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 013329-CS5460A-BSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS5460A-BSZ CAD Model

Description

Product Overview

The CS5460A-BSZ is a precision power/energy measurement IC designed for single-phase, two-wire applications. It delivers robust performance for accurate power measurement while ensuring minimal power loss.

Features and Benefits

  • High-accuracy power measurement with less than 0.1% error over a dynamic range of 1000:1.
  • Integrated circuitry for metering applications reduces component count and board space.
  • Low power consumption extends battery life in portable metering devices.
  • On-chip 24-bit DSP for accurate energy and power calculations.

Applications

  • Digital power meters.
  • Energy monitoring in residential or commercial settings.
  • Smart plugs and energy-saving devices.
  • UPS systems for efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1427 $51.4248
57+ $1.7581 $100.2117
89+ $1.7032 $151.5848
122+ $1.6483 $201.0926
157+ $1.5933 $250.1481
211+ $1.4285 $301.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess