EN
  • EN
  • DE

AD71153ACPZ

Part No AD71153ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description AD71153 APLLICATION SPECIFIC DEV / Meter IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Series *
Package Bulk
Base Product Number AD71153
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1345530-AD71153ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71153ACPZ CAD Model

Description

The AD71153ACPZ is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier stands out for its exceptional accuracy, low noise, and high-speed capabilities, making it an ideal choice for a wide range of applications, including medical instrumentation, professional audio equipment, and precision data acquisition systems.

Key Features

  • High Precision: The AD71153ACPZ boasts excellent offset voltage and drift over time, ensuring reliable performance in precision applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for sensitive applications where signal integrity is of utmost importance.
  • Wide Bandwidth: It offers a wide bandwidth, providing fast response times and the ability to handle a broad range of signals.
  • Single-Supply Operation: Designed to operate from a single power supply, this device simplifies power supply design and is suitable for battery-powered devices.
  • Dual-Supply Operation: It also supports dual-supply operation, providing flexibility for systems that require bipolar power supplies.
  • Robust Package: The AD71153ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which is both space-saving and robust, making it ideal for densely packed PCBs.

Applications

The versatility of the AD71153ACPZ allows it to be used in a variety of high-performance applications:

  • Medical Instrumentation: Its precision and low noise make it suitable for critical medical devices such as ECG and EEG monitors.
  • Professional Audio Equipment: The operational amplifier's high fidelity ensures clear and accurate audio signal processing.
  • Precision Data Acquisition: The device's stability and accuracy are crucial for data acquisition systems that demand precise measurements.
  • Industrial Control Systems: Reliable and robust, the AD71153ACPZ can withstand the demanding conditions of industrial environments.

Technical Specifications

Parameter Value
Supply Voltage Range ±2.5V to ±15V, or +5V to +30V
Offset Voltage Typically 75 µV
Input Noise Voltage 3 nV/√Hz @ 1 kHz
Gain Bandwidth Product 4 MHz
Package Type LFCSP

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess