EN
  • EN
  • DE

AD71154ACPZ

Part No AD71154ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number AD71154
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345528-AD71154ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71154ACPZ CAD Model

Description

Product Overview: AD71154ACPZ by Analog Devices Inc.

The AD71154ACPZ is a high-performance, precision operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. Designed with advanced circuitry and manufactured with a commitment to quality, this op-amp delivers superior performance for a wide range of applications, including industrial control systems, medical devices, and professional audio equipment.

Key Features

  • Precision Performance: The AD71154ACPZ offers excellent accuracy and stability, making it ideal for applications that require precise signal amplification.
  • Low Noise: Engineered to minimize noise, this op-amp provides a clear and clean signal amplification, crucial for sensitive electronics and critical measurement equipment.
  • High Bandwidth: With a high bandwidth, this op-amp can handle a wide range of frequencies, ensuring that it can support high-speed signal processing applications.
  • Low Power Consumption: Designed to be energy-efficient, the AD71154ACPZ operates with low power, making it suitable for battery-powered devices and portable applications.
  • Robust Design: The robust construction of the AD71154ACPZ ensures reliable performance even under challenging environmental conditions.

Applications

The versatility of the AD71154ACPZ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Professional Audio Equipment: Providing the fidelity and low noise necessary for studio and live sound applications.
  • Medical Devices: Ensuring accurate and reliable signal processing for critical health monitoring and diagnostic equipment.
  • Industrial Automation: Offering the precision and durability needed for control systems in manufacturing and processing plants.
  • Instrumentation: Ideal for measurement devices that require high precision and low noise characteristics.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD71154ACPZ is no exception. Each unit is built to the highest standards, ensuring that it meets the rigorous demands of professional and industrial environments. With the AD71154ACPZ, users can expect reliable performance and long-term durability.

Whether you are designing a high-end audio system, developing medical technology, or integrating control systems in an industrial setting, the AD71154ACPZ from Analog Devices Inc. offers the performance and reliability that your projects demand.

Product Packaging

The AD71154ACPZ is available in a compact LFCSP (Lead Frame Chip Scale Package), which allows for efficient use of PCB space without compromising on thermal performance and operational integrity.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess