EN
  • EN
  • DE

AT24C64AY1-10YI-1.8

Part No AT24C64AY1-10YI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 400KHZ 8MAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MAP (3x4.9)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-MAP (3x4.9)
Family Name AT24C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862031-AT24C64AY1-10YI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C64AY1-10YI-1.8 CAD Model

Description

The AT24C64AY1-10YI-1.8 is a high-performance, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This device is designed to provide a flexible and reliable non-volatile memory solution for sophisticated electronic systems across various industries.

Key Features

  • Memory Size: 64-Kbits of storage space, organized as 8,192 x 8, allowing for efficient data storage and retrieval.
  • Operating Voltage: Designed to work optimally with a power supply voltage of 1.8V, making it ideal for low-power applications.
  • Interface: Utilizes the standard Two-Wire Serial Interface, also known as I²C, which allows for easy integration into most microcontroller-based systems.
  • Speed: Supports a clock frequency of up to 1 MHz, ensuring rapid data access and programming capabilities.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for operation in harsh environments.
  • Endurance: High write endurance with a typical value of one million write cycles, providing long-term reliability.
  • Data Retention: Offers a data retention period of 100 years, guaranteeing the preservation of data over extensive periods.

Applications

The AT24C64AY1-10YI-1.8 EEPROM is versatile and can be used in a wide array of applications including:

  • Smart cards
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics
  • Portable devices

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The AT24C64AY1-10YI-1.8 EEPROM comes with a guarantee of reliability and performance, backed by Microchip's rigorous testing and quality control processes. Whether you are developing a new product or upgrading an existing system, this EEPROM provides a secure and durable solution for your data storage needs.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess