EN
  • EN
  • DE

MCP3913A1T-E/SS

Part No MCP3913A1T-E/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ENERGY METER FRONT 6CH 28SSOP  /  3 Phase Meter IC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Microchip Technology
Package Tape & Reel
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 4.5mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MCP3913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3913A1T-E/SS-ND,MCP3913A1T-E/SSCT,MCP3913A1T-E/SSTR,MCP3913A1T-E/SSDKR
Standard Package 2,100
Win Source Part Number 1018986-MCP3913A1T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3913A1T-E/SS CAD Model

Description

Microchip Technology's MCP3913A1T-E/SS Analog Front End

The MCP3913A1T-E/SS from Microchip Technology is a highly integrated, multi-channel analog front end (AFE) designed for high-precision applications. This component is ideal for energy metering, portable instrumentation, and industrial control systems where accurate signal acquisition is critical.

At the heart of the MCP3913A1T-E/SS is a sophisticated 24-bit delta-sigma Analog-to-Digital Converter (ADC) with a maximum sampling rate of 125 kS/s. This ADC features six independent input channels, each with its own programmable gain amplifier (PGA). This allows for a wide range of input signals to be accurately measured and converted into digital data.

One of the key features of this AFE is its exceptional performance in terms of noise reduction and linearity. The MCP3913A1T-E/SS offers a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which ensures that the signals are captured with high fidelity. Additionally, the device includes advanced digital filtering options that help to further reduce noise and improve signal quality.

For ease of integration, the MCP3913A1T-E/SS comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range and has a low power consumption, which is crucial for battery-operated devices.

Communication with microcontrollers or digital signal processors is made simple through the MCP3913A1T-E/SS's SPI-compatible serial interface. This allows for fast data transfer and straightforward connectivity in a digital system.

With its robust feature set and high level of integration, the MCP3913A1T-E/SS from Microchip Technology stands out as an excellent choice for engineers looking to implement precise data acquisition in their designs. Its combination of performance, flexibility, and ease of use makes it a valuable component in any precision measurement application.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess