EN
  • EN
  • DE

CC0603ZRY5V7BB334

Part No CC0603ZRY5V7BB334
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.33UF 16V Y5V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 0.33μF
Tolerance -20%, +80%
Voltage Rating 16V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 202275-CC0603ZRY5V7BB334
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CC0603ZRY5V7BB334 CAD Model

Description

Product Overview

The CC0603ZRY5V7BB334 is a reliable ceramic capacitor designed to enhance the performance of high-frequency circuits. It's perfect for applications where size constraints and performance consistency are priorities.

  • Decoupling Applications
  • Switch Mode Power Supply (SMPS)
  • Medical Devices
  • Industrial Control Systems

Features and Benefits

  • Consistent Performance - Maintains stable capacitance even at high frequencies.
  • Durable Design - Engineered for harsh environmental conditions.
  • Efficient Footprint - Saves PCB space without compromising functionality.
  • High Capacitance Value - Supports various demanding applications with a 330nF capacitance.
  • Reliable Manufacturing - Produced to meet stringent quality standards.

An excellent choice for use in miniaturized electronic devices, this capacitor ensures low loss at high frequencies, providing engineers with a dependable component for various design challenges.

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0090 $50.0400
13,515+ $0.0074 $100.0110
20,835+ $0.0072 $150.0120
28,575+ $0.0070 $200.0250
37,315+ $0.0067 $250.0105
50,000+ $0.0060 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess