EN
  • EN
  • DE

AD71156ACPZ

Part No AD71156ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number AD71156
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345523-AD71156ACPZ
Ultra Librarian 3D Model Ultra Librarian AD71156ACPZ CAD Model

Description

Analog Devices AD71156ACPZ Precision ADC

The AD71156ACPZ from Analog Devices Inc. is a state-of-the-art precision analog-to-digital converter (ADC) that offers a combination of performance, accuracy, and ease-of-integration for a wide range of industrial and instrumentation applications. This high-performance ADC is designed to meet the rigorous demands of advanced signal processing tasks where data integrity and reliability are paramount.

At the heart of the AD71156ACPZ lies a 24-bit sigma-delta (Σ-Δ) ADC, which provides a high oversampling ratio and digital filtering to reduce noise, thereby enhancing the signal-to-noise ratio (SNR) and achieving exceptional data precision. The device operates from a single power supply ranging from 2.7V to 5.25V, making it versatile for various power environments.

One of the key features of the AD71156ACPZ is its fully differential input, which significantly reduces common-mode noise and improves the quality of the signal acquisition. This is particularly important in environments with high electrical interference or when measuring small signal amplitudes. The input range is programmable, allowing users to optimize the ADC for their specific signal levels, thus ensuring the best possible performance.

The device also includes an on-chip oscillator, eliminating the need for external components and simplifying the design process. Additionally, the AD71156ACPZ has a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a wide range of microcontrollers and digital systems.

For applications requiring high accuracy over temperature variations, the AD71156ACPZ features an on-chip temperature sensor and a burnout current source for sensor diagnostics, enhancing system reliability. The ADC's low power consumption makes it ideal for battery-powered devices and remote sensing applications.

The compact package of the AD71156ACPZ (LFCSP-32) is designed to fit into tight spaces, and its specified operation over the industrial temperature range of -40°C to +105°C ensures reliable performance in harsh environments. Whether it's for precision data acquisition, medical instrumentation, or industrial control systems, the AD71156ACPZ from Analog Devices Inc. offers an optimal solution for high-accuracy analog-to-digital conversion.

For detailed technical specifications, application guides, and support resources, users are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess