EN
  • EN
  • DE

CDBWM8750L-M-1

Part No CDBWM8750L-M-1
Manufacturer Cirrus Logic Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BD - WM8750L MINI EVAL BOAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Part Status Obsolete(EOL)
Main Purpose Audio, CODEC
Utilized IC / Part WM8750L
Supplied Contents Board(s)
Win Source Part Number 799328-CDBWM8750L-M-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDBWM8750L-M-1 CAD Model

Description

The CDBWM8750L-M-1 is an evaluation board designed by Cirrus Logic to facilitate the development and testing of audio applications using the WM8750L codec. This board provides a comprehensive platform for evaluating the codec's performance and exploring its various features.

Applications

  • Evaluation of WM8750L audio codec
  • Audio effect processing development
  • Audio recording and playback applications
  • Voice communication systems
  • Educational and prototyping purposes

Features

  • On-board WM8750L high-performance stereo codec.
  • Integrated headphone amplifier.
  • Line-in and line-out connections for external audio sources.
  • Microphone input.
  • Digital audio interface for connection to external processors or controllers.
  • Configurable clocking options.
  • Power supply regulation.

Benefits

  • Simplified Evaluation: The board provides a ready-to-use platform for evaluating the WM8750L codec, reducing development time and effort.
  • Comprehensive Functionality: The board includes all necessary components for audio input, output, and processing, allowing for a wide range of experiments and applications.
  • Flexible Connectivity: The digital audio interface allows for seamless integration with external processors or controllers.
  • High-Quality Audio: The WM8750L codec provides high-fidelity audio performance, ensuring accurate and reliable audio processing.
  • Easy to Use: The board is designed for ease of use, with clear markings and readily accessible connections.

Additional Details

The CDBWM8750L-M-1 evaluation board typically includes detailed documentation, schematics, and software examples to help users get started quickly. The board allows users to configure various parameters of the WM8750L codec, such as sampling rate, gain, and filter settings. The headphone amplifier provides sufficient power to drive a wide range of headphones. The digital audio interface typically supports standard audio protocols such as I2S or SPI. This evaluation board is commonly used by audio engineers, developers, and hobbyists for prototyping and testing audio applications.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess