EN
  • EN
  • DE

AD9912A/PCBZ

Part No AD9912A/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Direct Digital Synthesis (DDS)
Embedded No
Utilized IC / Part AD9912
Primary Attributes 14-Bit DAC, 48-Bit Tuning Word Width
Supplied Contents Board(s)
Secondary Attributes 1GHz, Graphical User Interface
Base Product Number AD9912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-AD9912A/PCBZ,AD9912A/PCBZ-ND,AD9912APCBZ,-2735-AD9912A/PCBZ
Standard Package 1
Win Source Part Number 1032055-AD9912A/PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9912A/PCBZ CAD Model

Description

The AD9912A/PCBZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9912A Direct Digital Synthesis (DDS) integrated circuit. This powerful evaluation tool is engineered to assist engineers and designers in exploring the full potential of the AD9912A chip, which is known for its high-speed, high-resolution, and advanced waveform generation features.

Key Features

  • High-Speed DDS: The AD9912A chip offers an impressive clock speed of up to 1 GHz, allowing for rapid signal generation and processing.
  • High Resolution: With a 14-bit DAC resolution, the AD9912A provides fine granularity in signal generation, ensuring precise and accurate waveform output.
  • Programmable: Users can easily program the device for a variety of modulation schemes, including amplitude, phase, and frequency modulation, offering versatility in signal design.
  • On-Board Memory: The evaluation board includes non-volatile memory for user-defined waveform storage, enabling complex waveform generation without the need for continuous data streaming.

Applications

The AD9912A/PCBZ evaluation board is ideal for a wide range of applications that require high-performance signal generation. Typical use cases include:

  • Test and measurement equipment
  • Wireless communication systems
  • Radar and sonar systems
  • Medical imaging technologies
  • High-speed modulators and demodulators

Design Support

Analog Devices provides comprehensive design support for the AD9912A/PCBZ, including detailed documentation, reference designs, and technical support from experienced engineers. This ensures that users can rapidly integrate the evaluation board into their projects and achieve optimal performance with minimal effort.

Quality and Reliability

As with all Analog Devices products, the AD9912A/PCBZ evaluation board is manufactured to the highest quality standards, ensuring reliability and durability for professional use. Whether for prototyping or educational purposes, this evaluation board is an excellent choice for exploring the capabilities of high-speed DDS technology.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess