EN
  • EN
  • DE

CDB4352

Part No CDB4352
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR CS4352 DAC / EVALUATION BOARD FOR CS4352
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Series Popguard
Number of DAC's 2
Resolution 24
Sampling Rate 192k
Data Interface Serial
DAC Type Voltage
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part CS4352
Win Source Part Number 771799-CDB4352
Popularity Medium
Supply and Demand Status Balance
Family Name CDB4352
Introduction Date July 26, 1999
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CDB4352 CAD Model

Description

The 771799-CDB4352 from Cirrus Logic Inc. is a development board.

  • Series: Popguard
  • Interface: Serial data
  • Contents: Board(s)
  • Resolution: 24
  • IC/Part: CS4352
  • DACs: Two voltage
  • Temperature Range: -40°C to 85°C
  • Supply and Demand: Balanced
  • Introduction Date: July 26, 1999
  • Estimated EOL Date: 2023

You May Also Be Interested in

Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DAC34SH84
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess