EN
  • EN
  • DE

ATA8743C-PXQW

Part No ATA8743C-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK 868-928MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-QFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Other Part Number ATA8743CPXQW, ATA8743C-PXQWCT, ATA8743C-PXQWTR, ATA8743C-PXQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862293-ATA8743C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8743C-PXQW CAD Model

Description

The ATA8743C-PXQW is a sophisticated, highly integrated component manufactured by Microchip Technology, designed to cater to the demanding requirements of modern automotive and industrial applications. This compact, low-power device is part of Microchip's extensive portfolio of automotive products, which are renowned for their reliability and performance under harsh conditions.

Key Features

  • Integration: The ATA8743C-PXQW integrates a microcontroller and RF transmitter into a single package, significantly reducing the complexity and size of the circuit board required for wireless control systems.
  • Frequency Range: It operates in the Sub-GHz frequency bands, providing robust signal penetration and range, which is essential for automotive keyless entry systems, tire pressure monitoring systems (TPMS), and remote control applications.
  • Power Efficiency: Designed with power efficiency in mind, this device ensures minimal battery drain, making it ideal for battery-operated systems where longevity is critical.
  • Temperature Range: The component is engineered to withstand extreme temperatures, ranging from -40°C to 85°C, ensuring reliable operation in a variety of environmental conditions.
  • Programmability: The microcontroller within the ATA8743C-PXQW can be programmed with custom firmware, allowing for flexibility and adaptability to specific application requirements.
  • Quality and Reliability: As with all Microchip products, the ATA8743C-PXQW is manufactured to meet high-quality standards, providing assurance of its reliability and longevity in mission-critical applications.

Applications

The versatility of the ATA8743C-PXQW makes it suitable for a wide range of applications, including but not limited to:

  • Automotive Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote Control Systems for Home Automation
  • Wireless Sensor Networks
  • Industrial Remote Control and Monitoring

Overall, the ATA8743C-PXQW from Microchip Technology is a robust, efficient, and versatile solution for wireless communication requirements within the automotive and industrial sectors. Its integration of a microcontroller with an RF transmitter simplifies design and enhances performance, making it a top choice for engineers and designers alike.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3291 $59.9238
43+ $2.7315 $117.4545
66+ $2.6461 $174.6426
91+ $2.5608 $233.0328
117+ $2.4754 $289.6218
157+ $2.2194 $348.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess