EN
  • EN
  • DE

EVAL-AD5663RSDZ

Part No EVAL-AD5663RSDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of DAC's 2
Number of Bits 16
Data Interface SPI
DAC Type Voltage
Supplied Contents Board(s), Cable(s)
Utilized IC / Part AD5663R
Base Product Number AD5663
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-EVAL-AD5663RSDZ,505-EVAL-AD5663RSDZ
Standard Package 1
Win Source Part Number 1317954-EVAL-AD5663RSDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5663RSDZ CAD Model

Description

EVAL-AD5663RSDZ - Analog Devices Inc.

The EVAL-AD5663RSDZ is a high-performance evaluation board presented by Analog Devices Inc., designed to assess the capabilities of the AD5663R, a dual 16-bit digital-to-analog converter (DAC). This evaluation board is an essential tool for engineers and designers who require precise voltage control in their applications such as industrial automation, data acquisition systems, and digital gain and offset adjustment.

Featuring the AD5663R DAC, the EVAL-AD5663RSDZ offers exceptional accuracy and stability, with a 16-bit resolution that ensures fine-grain control over output signals. The DAC operates from a single 2.7 V to 5.5 V supply and includes an internal reference that simplifies the design process by reducing external component requirements.

The board connects to a PC via the system demonstration platform (SDP), allowing for straightforward interface and control through the provided software. This user-friendly interface enables quick and easy configuration of the DAC's settings, enabling real-time testing and modification of parameters to meet specific application needs.

Key features of the EVAL-AD5663RSDZ include:

  • Dual 16-bit DAC channels for precise output control
  • On-board reference voltage for reduced design complexity
  • User-friendly software interface for easy configuration and testing
  • SDP-compatible for seamless PC connection and data exchange
  • Flexible power supply options from 2.7 V to 5.5 V
  • Compact and robust design suitable for benchtop experimentation or integration into prototype systems

With its robust design and comprehensive software support, the EVAL-AD5663RSDZ is an excellent platform for evaluating the performance of the AD5663R DAC. Whether for professional research and development or academic purposes, this evaluation board is a reliable starting point for developing high-precision voltage control applications. Analog Devices Inc. ensures that users have access to all the necessary documentation and support to maximize the utility of the EVAL-AD5663RSDZ, making it a valuable asset for any electronics lab or development team.

You May Also Be Interested in

Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Texas Instruments
EVM MODULE FOR DAC161S997 / DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Linear Technology
BOARD DAC LTC2602 / LTC2602CMS8 DAC Evaluation Kit
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess