Products specifications

Package Bulk
Product Status Active
Accessory Type Protective Sleeve, Heat Shrinkable
For Use With/Related Products NBC and TMS Heat Shrinkable Sleeves and TMS Cable Markers
Material Fluoropolymer
Features 0.25\
Ultra Librarian 3D Model Ultra Librarian 5519236001 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ACCY E-STOP SHROUD YLW
Need more? Email Us
ECAD model for A22Z-EG10
Omron
LAMP LED 24VDC 16 SERIES GREEN
Need more? Email Us
ECAD model for A16-24DSG
Omron
REPL LED WHT 12V FOR A16 SW
Need more? Email Us
ECAD model for A1612DPW
Omron
KEY LOCKING ADJ HORZ FOR D4BS
Need more? Email Us
ECAD model for D4BS-K3
Omron
ACCY E-STOP SHROUD EMO
Need more? Email Us
ECAD model for A22Z-EG2
Omron
A22N LG LEGEND PLATE FRAME
Need more? Email Us
ECAD model for A22NZ-A-51103
Omron
CONTROL BOX 1 HOLE A22 SERIES
Need more? Email Us
ECAD model for A22Z-B101
Omron
INTERNAL SWITCH SPDT-DB
Need more? Email Us
ECAD model for D4A-S10N
Omron
RELEASE KEY FOR D4BL
Need more? Email Us
ECAD model for D4BL RELEASE KEY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention