Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete
Number of DAC's 1
Number of Bits 14
Data Interface Serial
Settling Time 300ns
DAC Type Current
Temperature Range - Operating -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part DAC8801
Win Source Part Number DAC8801EVM-106064
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8801EVM CAD Model

Description

Description

The DAC8801EVM evaluation module is designed for high-accuracy performance in testing and developing systems requiring digital-to-analog conversion. It provides a user-friendly platform for integrating DAC technology into applications.

Features and Benefits

  • Evaluation board for DAC8801
  • High-accuracy and low-noise output
  • Simple interface for quick testing and validation
  • Ideal for prototype development

Applications

  • System prototyping
  • Education projects
  • Instrumentation development
  • Precision analog modeling

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD5666SDZ
Texas Instruments
EVALUATION MODULE FOR DAC8801
Need more? Email Us
ECAD model for DAC8801EVM
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC38RF89EVM
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for AD9162-FMCB-EBZ
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
ECAD model for DAC38J84EVM
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for TLV5604-08-31EVM
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for AD9164-FMCC-EBZ
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for CDB4365
Texas Instruments
EVM MODULE FOR DAC161S997 / DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC161S997EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention