EN
  • EN
  • DE

VCC1-B3F-50M000

Part No VCC1-B3F-50M000
Manufacturer Microchip Technology
Catalog Oscillators
Description Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 50MHz, CMOS, 25ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168658-VCC1-B3F-50M000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1-B3F-50M000 CAD Model

Description

The VCC1-B3F-50M000 is a high-performance, low-jitter voltage-controlled crystal oscillator (VCXO) from Microchip Technology, designed to deliver exceptional frequency control in a wide range of applications. This precision oscillator operates at a frequency of 50MHz, providing the accuracy and stability required for demanding applications such as telecommunications, networking, and high-speed data communications.

Key Features:

  • Frequency: The VCC1-B3F-50M000 operates at a stable frequency of 50MHz, which is suitable for synchronization and timing solutions in complex electronic systems.
  • Low Jitter: Designed with low phase noise and jitter characteristics, this VCXO ensures reliable performance for applications requiring high signal integrity.
  • Supply Voltage: It operates on a supply voltage of 3.3V, making it compatible with a variety of digital circuits and reducing power consumption.
  • Output Type: The device offers HCMOS/TTL compatible outputs, providing flexibility in interfacing with different logic families.
  • Temperature Stability: With an industrial-grade temperature range, the VCC1-B3F-50M000 maintains consistent performance over a wide temperature range, ensuring operation in diverse environmental conditions.
  • Package: The VCXO comes in a compact, surface-mount package, which allows for efficient use of board space and is suitable for high-density mounting.

Applications:

The VCC1-B3F-50M000 is ideal for a variety of applications where precise timing is critical. This includes:

  • Telecommunications systems such as SONET/SDH, ATM, and network routers
  • Wireless infrastructure including base stations and network synchronization
  • Broadcast video and professional audio equipment
  • Test and measurement equipment
  • Industrial control systems

With its robust design and precise frequency control, the Microchip Technology VCC1-B3F-50M000 VCXO is a versatile solution that meets the stringent requirements of modern electronic systems. Whether you're developing high-speed communication infrastructure or sophisticated industrial controls, this oscillator provides the reliability and performance necessary for your applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess