EN
  • EN
  • DE

AD9164-FMCB-EBZ

Part No AD9164-FMCB-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description 8X8 BGA MINI-CIRCUITS AD9164 EVA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of DAC's 1
Number of Bits 16
Sampling Rate (Per Second) 12G
Data Interface JESD204B Serial
DAC Type Current
Supplied Contents Board(s)
Utilized IC / Part AD9164
Base Product Number AD9164
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 909993-AD9164-FMCB-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9164-FMCB-EBZ CAD Model

Description

The AD9164-FMCB-EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to showcase the capabilities of the AD9164 Digital-to-Analog Converter (DAC). This board is specifically tailored for engineers and developers who require a fast, accurate, and efficient solution for data conversion in complex systems such as wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High-Speed DAC: The centerpiece of the AD9164-FMCB-EBZ is the AD9164 DAC, which provides exceptional dynamic range and signal quality at high frequencies, making it suitable for a wide range of high-performance applications.
  • Flexible Configuration: With its FMC (FPGA Mezzanine Card) connector, the evaluation board can be easily interfaced with a variety of FPGA development systems, allowing for rapid prototyping and testing.
  • Comprehensive Software Support: The board is supported by a suite of software tools that simplify configuration and analysis, enabling users to focus on their application-specific challenges.

Technical Specifications

  • 16-bit DAC resolution
  • Maximum update rate of 12 GSPS
  • Analog output with adjustable range
  • Supports multi-chip synchronization
  • On-board PLL (Phase-Locked Loop) for flexible clocking

Applications

The versatility of the AD9164-FMCB-EBZ makes it an ideal choice for a variety of demanding applications, including:

  • Wireless communications infrastructure
  • Direct RF synthesis for radio and radar systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Support and Resources

Analog Devices Inc. provides extensive technical support for the AD9164-FMCB-EBZ evaluation board. Documentation, reference designs, and software tools are available to assist in the development process, ensuring a smooth integration of the DAC into the target application.

Invest in the AD9164-FMCB-EBZ evaluation board to leverage the performance and flexibility of the AD9164 DAC in your next high-speed data conversion project.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess