EN
  • EN
  • DE

DAC8820EVM

Part No DAC8820EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL MODULE FOR DAC8820 / DAC8820 DAC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of DAC's 1
Resolution 16
Data Interface Parallel
Settling Time 500ns
DAC Type Current
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part DAC8820
Win Source Part Number 772493-DAC8820EVM
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8820
Introduction Date February 01, 2006
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8820EVM CAD Model

Description

DAC8820EVM Product Overview

The DAC8820EVM is a highly integrated evaluation module presented by Texas Instruments, designed to showcase the performance and capabilities of the DAC8820, a precision, low-power, fully integrated 16-bit digital-to-analog converter (DAC). This evaluation module provides an excellent platform for designers and engineers to explore the features of the DAC8820 in a user-friendly environment.

Key Features of the DAC8820EVM

  • High-Resolution DAC: At its core, the DAC8820EVM features a 16-bit DAC that offers high precision and stability for demanding applications.
  • Low Power Consumption: The DAC8820 is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Flexible Reference Input: The module supports a wide range of reference voltages, accommodating various application needs and simplifying system design.
  • Easy-to-Use Interface: With a simple serial input interface, the DAC8820EVM allows for straightforward connection to microcontrollers or digital signal processors.
  • On-Board Jumpers: The EVM includes configurable jumpers, enabling users to quickly modify settings and experiment with different configurations.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide and application notes, to assist in the evaluation and design process.

Applications

The DAC8820EVM is versatile and can be used in a variety of applications where precision analog output is required. This includes industrial control systems, automated test equipment, data acquisition systems, and digital gain and offset adjustment systems. Its high resolution and low power consumption also make it ideal for portable instrumentation and battery-operated devices.

Getting Started with the DAC8820EVM

Setting up the DAC8820EVM is straightforward. The module can be powered through the provided external power supply connections. Users can interface the EVM with a host system using the serial input port. The provided documentation guides users through the initial setup, operation, and evaluation of the DAC8820's performance in their specific application context.

Overall, the DAC8820EVM from Texas Instruments is a comprehensive and practical tool for evaluating the DAC8820 DAC, helping to accelerate development cycles and optimize system performance.

You May Also Be Interested in

Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DAUGHTER PICTAIL MCP4725 / MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess