EN
  • EN
  • DE

410-063

Part No 410-063
Manufacturer Digilent, Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD PMODDA1 FOR AD7303
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Digilent, Inc.
Number of DAC's 4
Resolution 8
Sampling Rate 833k
Data Interface MICROWIRE, Serial, SPI
Settling Time 1.2μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 105°C
Supplied Contents Board(s)
Utilized IC / Part AD7303
Win Source Part Number 767299-410-063
Popularity Medium
Supply and Demand Status Limited
Family Name 410-063
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 410-063 CAD Model

Description

The AD7303 is a quad 8-bit voltage output Digital-to-Analog Converter (DAC) on a single monolithic chip.

  • Supply Voltage: 2.7 V to 5.5 V (single) or ±2.7 V (dual)
  • Interface: 3-wire serial (QSPI, MICROWIRE, DSP compatible)
  • Clock Rate: Up to 30 MHz
  • Output: On-chip buffer amplifier
  • Package: 16-lead TSSOP
  • Settling Time: 1.2 μs
  • Monotonicity: Guaranteed over operating temperature range
  • Includes: Board(s)

You May Also Be Interested in

Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DAC34SH84
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Digilent, Inc.
BOARD PMODDA1 FOR AD7303
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess