EN
  • EN
  • DE

EVAL-AD5669RSDZ

Part No EVAL-AD5669RSDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR AD5669 / AD5669R DAC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series denseDAC
Number of DAC's 8
Resolution 16
Data Interface I2C, Serial
Settling Time 2.5μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 105°C
Supplied Contents Board(s)
Utilized IC / Part AD5669
Win Source Part Number 772339-EVAL-AD5669RSDZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD5669R
Introduction Date February 01, 2013
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5669RSDZ CAD Model

Description

EVAL-AD5669RSDZ Evaluation Board

The EVAL-AD5669RSDZ from Analog Devices Inc. is a high-performance evaluation board designed to provide users with an easy-to-use platform for testing and deploying the AD5669R, an octal, 16-bit, I²C-compatible digital-to-analog converter (DAC). This evaluation board is specifically tailored for engineers and designers who require a reliable and precise voltage output in their applications, such as industrial automation, data acquisition systems, and digital gain and offset adjustment.

At the heart of the EVAL-AD5669RSDZ is the AD5669R chip, which includes features such as an internal reference and on-chip output amplifiers that can swing rail-to-rail. This enables the DAC to provide a wide dynamic range and ensures high accuracy in the generated analog output voltages. The chip supports a wide supply voltage range, making it versatile for various applications.

The evaluation board interfaces easily with the user's system through its I²C-compatible serial interface. This allows for straightforward integration with most microcontrollers and digital systems, facilitating rapid prototyping and development. Furthermore, the board includes multiple connectivity options, including edge-mounted SMA connectors, to enable high-quality signal transmission and to ease the connection to external equipment.

For enhanced user experience, the EVAL-AD5669RSDZ comes with dedicated software that provides a graphical user interface (GUI) for controlling the AD5669R DAC. This software simplifies the configuration process, allowing users to program the DAC channels, set output voltages, and explore the full capabilities of the device without the need for extensive coding.

Overall, the EVAL-AD5669RSDZ evaluation board is an indispensable tool for engineers who demand precision and ease of use in their DAC applications. With its robust design, comprehensive software support, and the quality assurance of Analog Devices Inc., this evaluation board is an excellent starting point for developing sophisticated analog output solutions.

You May Also Be Interested in

Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Digilent, Inc.
BOARD PMODDA1 FOR AD7303
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess