The SSL0810T-220M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in various power supply and filtering applications. The shielding helps to reduce electromagnetic interference (EMI), making it suitable for noise-sensitive circuits.
Applications:
- DC-DC converters
- Power supplies
- EMI filters
- Buck converters
- Boost converters
Features:
- Shielded construction
- High current capability
- Low DC resistance (DCR)
- Compact size
- Surface mount technology (SMT)
Benefits:
- Reduced EMI: Shielding minimizes electromagnetic interference, improving signal integrity and reducing noise.
- Efficient power conversion: Low DCR minimizes power losses, improving the efficiency of power supplies and DC-DC converters.
- Compact design: Small size allows for high-density circuit board layouts.
- Easy to integrate: Surface mount package simplifies assembly and soldering processes.
- High reliability: Robust construction ensures reliable performance in demanding applications.
Additional Details:
The SSL0810T-220M-N has an inductance value of 22μH with a specified tolerance. The saturation current and rated current are key parameters to consider when selecting this inductor for a specific application. It utilizes a ferrite core material. It is designed for automated placement on circuit boards. The inductor is RoHS compliant.