EN
  • EN
  • DE
  • IT

SIM345Z

Part No SIM345Z
Manufacturer Simcom
Catalog OEM Parts ( S )
Description MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Compliant
Win Source Part Number 1010270-SIM345Z
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM345Z CAD Model

Description

The SIM345Z is a GSM/GPRS module manufactured by Simcom. It is designed to provide wireless communication capabilities to a wide range of applications. This module supports GSM/GPRS networks and enables data transfer, SMS messaging, and voice communication functionalities.

Applications:

  • Telematics devices
  • Tracking systems
  • Remote monitoring
  • Security systems
  • Point-of-sale (POS) terminals

Features:

  • GSM/GPRS connectivity
  • Quad-band support (850/900/1800/1900 MHz)
  • GPRS multi-slot class 12
  • SMS messaging support
  • Voice communication support
  • TCP/IP protocol stack
  • AT command interface
  • SIM card interface
  • Serial interface (UART)
  • Compact size

Benefits:

  • Wireless connectivity for remote applications
  • Global coverage with quad-band support
  • Reliable data transfer
  • Easy integration with embedded systems
  • Low power consumption
  • Cost-effective solution
  • Long-term availability

The SIM345Z module offers a comprehensive set of features for wireless communication. Its GSM/GPRS connectivity enables data transfer and SMS messaging. The module's quad-band support ensures global coverage. Its compact size and low power consumption make it suitable for portable and battery-powered applications. The AT command interface simplifies integration with embedded systems.

Simcom provides detailed documentation and support for the SIM345Z module. This includes datasheets, application notes, and software drivers. The SIM345Z is a versatile and reliable GSM/GPRS module for a wide range of applications.

You May Also Be Interested in

Sipex Corporation
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Murata Electronics North America
Lowest to $0.1964
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Shindengen
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess