EN
  • EN
  • DE

SKY65535-11EK2

Part No SKY65535-11EK2
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008892-SKY65535-11EK2
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65535-11EK2 CAD Model

Description

The SKY65535-11EK2 is a highly integrated Front-End Module (FEM) designed by Skyworks Solutions for Wi-Fi and Bluetooth applications. This module combines a Power Amplifier (PA), Low Noise Amplifier (LNA), and transmit/receive switch, providing a compact and efficient solution for wireless connectivity. It is engineered to enhance signal strength and reduce noise, improving the overall performance of wireless devices.

Applications:

  • Wi-Fi Devices: Used in routers, access points, and wireless adapters.
  • Bluetooth Devices: Employed in smartphones, tablets, and wearable devices.
  • Internet of Things (IoT) Devices: Integrated into smart home devices and sensor networks.
  • Wireless Audio Systems: Utilized in Bluetooth speakers and headphones.
  • Gaming Consoles: Used in wireless controllers and gaming peripherals.

Features:

  • Integrated FEM: Combines PA, LNA, and switch in a single module.
  • High Power Output: Delivers sufficient power for extended signal range.
  • Low Noise Figure: Minimizes noise, improving signal clarity.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low Voltage Operation: Operates at low voltage for efficient power consumption.
  • Transmit/Receive Switch: Facilitates seamless switching between transmit and receive modes.

Benefits:

  • Improved Signal Range: High power output ensures reliable communication over longer distances.
  • Enhanced Signal Quality: Low noise figure improves signal clarity and reduces errors.
  • Simplified Design: Integrated module reduces design complexity and time-to-market.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Space Saving: Compact size allows for use in small form factor devices.

Additional Details:

The SKY65535-11EK2 operates in the 2.4 GHz frequency band, which is commonly used for Wi-Fi and Bluetooth communication. The power amplifier provides a typical output power of around 18 dBm, which is sufficient for most wireless applications. The low noise amplifier has a noise figure of approximately 2 dB, which minimizes the amount of noise added to the received signal. The transmit/receive switch has a low insertion loss, which ensures that the signal is not attenuated excessively when switching between transmit and receive modes. The module operates at a low supply voltage, typically around 3.3V, which helps to reduce power consumption. The SKY65535-11EK2 is housed in a compact surface-mount package, which allows for easy integration into circuit boards. It is commonly used in smartphones and tablets to improve the performance of the Wi-Fi and Bluetooth connectivity. It is also used in IoT devices to enable reliable wireless communication. The module is designed to meet the stringent requirements of modern wireless communication systems, providing excellent performance and reliability in a compact and efficient package. It is RoHS compliant and lead-free.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess