EN
  • EN
  • DE
  • IT

AP1013CEN

Part No AP1013CEN
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 1.3A 16QFN / Half Bridge (2) Driver General Purpose Power MOSFET 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Asahi Kasei Microdevices/AKM
Series -
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) -
Current - Output / Channel 1.3A
Current - Peak Output 5A
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 2V ~ 18V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Features -
Fault Protection Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number AP1013
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356154-AP1013CEN
Ultra Librarian 3D Model Ultra Librarian AP1013CEN CAD Model

Description

The AP1013CEN is a full half-bridge driver integrated circuit (IC) manufactured by Asahi Kasei Microdevices/AKM.

  • Operating Temperature: -30°C to 150°C
  • Voltage - Supply: 2.7V ~ 5.5V
  • Current - Output / Channel: 1.3A
  • Features: Over Temperature, Undervoltage Lockout (UVLO)
  • Package / Case: 16-UFQFN Exposed Pad
  • Mounting Type: Surface Mount

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1337 $51.0165
110+ $0.9302 $102.3220
170+ $0.9012 $153.2040
230+ $0.8721 $200.5830
300+ $0.8430 $252.9000
400+ $0.7558 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,635 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess