EN
  • EN
  • DE
  • IT

SMJ27C128-20JM

Part No SMJ27C128-20JM
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008907-SMJ27C128-20JM
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMJ27C128-20JM CAD Model

Description

The SMJ27C128-20JM is a high-quality, performance-driven integrated circuit product from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular chip is a CMOS EPROM (Erasable Programmable Read-Only Memory), designed to offer a reliable storage solution for a wide array of electronic applications.

Key Features

  • Memory Capacity: The SMJ27C128-20JM provides a memory size of 128 Kilobits, which is sufficient for storing firmware or boot code in embedded systems.
  • Access Time: With an access time of 200 nanoseconds, this EPROM facilitates quick data retrieval, ensuring efficient operation of the device it is installed in.
  • Package Type: Housed in a 28-pin Ceramic Dual In-line Package (CDIP), the SMJ27C128-20JM is designed for durability and reliable performance in harsh environments.
  • Single +5V Power Supply: The device operates on a single +5V power supply, making it compatible with standard TTL (Transistor-Transistor Logic) levels and ensuring easy integration into a variety of systems.
  • Programming: It is user-programmable, allowing for customization and updates as needed. The erasable nature of the EPROM means it can be reused, which is both cost-effective and environmentally friendly.
  • Temperature Range: The SMJ27C128-20JM is designed to function within a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

The versatility of the SMJ27C128-20JM EPROM makes it an ideal choice for a multitude of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Telecommunications
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SMJ27C128-20JM is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for reliability and performance. Customers can trust this EPROM to provide a stable and long-lasting data storage solution for their critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess