Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101616-STV2216A
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV2216A CAD Model

Description

The STV2216A is a cutting-edge video processor integrated circuit (IC) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This versatile IC is engineered to deliver high-quality video processing in a variety of applications, including television sets, digital video recorders, and multimedia devices.

Key Features

  • Integrated Video Decoder: The STV2216A comes with an on-board multi-standard video decoder that supports PAL, SECAM, and NTSC systems, ensuring compatibility with video signals from around the world.
  • Advanced Image Processing: With features like adaptive comb filtering, noise reduction, and sharpness control, the IC enhances the visual experience by delivering crisp and clear images.
  • Audio Support: This IC is not just about video; it also provides excellent audio processing capabilities, supporting dual-channel audio for a complete multimedia experience.
  • On-Screen Display (OSD): The STV2216A facilitates an easy-to-use on-screen display that allows users to navigate through various settings and adjustments effortlessly.
  • Flexible Interface Options: It offers a range of interface options, including I2C for easy integration with other microcontrollers and peripheral devices.

Applications

The versatility of the STV2216A makes it ideal for a wide array of applications. It is particularly well-suited for:

  • Television sets, including CRT, LCD, and plasma displays
  • Portable and home DVD players
  • Digital video recorders and personal video recorders
  • Set-top boxes and multimedia players

Technical Specifications

At the heart of the STV2216A lies a powerful digital signal processing core that ensures seamless video and audio synchronization. The IC is housed in a robust package that is designed for optimal heat dissipation and long-term reliability. It operates over a wide range of temperatures, making it suitable for use in diverse environments.

Conclusion

In summary, the STV2216A from STMicroelectronics is a comprehensive solution for high-quality video and audio processing. With its robust feature set and compatibility with multiple video standards, it stands as a top choice for manufacturers looking to enhance the multimedia capabilities of their products.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
ECAD model for SSTUF32864AHLFT
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
STMicroelectronics
Need more? Email Us
ECAD model for ST72314LXN
STMicroelectronics
Need more? Email Us
ECAD model for ST3237CD
Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
ECAD model for SN74TVC3010DWR
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
ECAD model for SM602AZ0292FP30
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for SDURF1020CT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention