EN
  • EN
  • DE

SPX2810AM3-3.3/TR

Part No SPX2810AM3-3.3/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009234-SPX2810AM3-3.3/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX2810AM3-3.3/TR CAD Model

Description

The SPX2810AM3-3.3/TR is a low-dropout (LDO) voltage regulator manufactured by Sipex Corporation. This regulator is designed to provide a stable and precise 3.3V output voltage from a wide range of input voltages. It is ideal for applications requiring efficient power management and low noise performance. The SPX2810AM3-3.3/TR is known for its compact size and reliable operation, making it a preferred choice for portable devices and battery-powered systems.

Applications

  • Portable devices: Used in smartphones, tablets, and digital cameras to provide stable voltage regulation.
  • Battery-powered systems: Employed in battery chargers and power management circuits for efficient energy use.
  • Microcontroller power supplies: Found in microcontroller-based systems to ensure stable and reliable operation.
  • Post-regulation for switching power supplies: Integrated after switching regulators to reduce noise and improve output accuracy.
  • RF and wireless applications: Utilized in RF transceivers and wireless modules for clean power delivery.

Features

  • Low dropout voltage: Operates with a low difference between input and output voltage, maximizing efficiency.
  • High output accuracy: Provides a precise and stable 3.3V output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator in case of overheating to prevent damage.

Benefits

  • Extended battery life: Reduces power consumption and prolongs the operating time of battery-powered devices.
  • Improved system stability: Provides a clean and stable voltage supply for sensitive electronic components.
  • Enhanced reliability: Offers robust protection against electrical and thermal stress.
  • Simplified system design: Reduces the need for external components and simplifies circuit layout.
  • Compact size: Enables integration into small and space-constrained devices.

The SPX2810AM3-3.3/TR typically features an input voltage range of 2.5V to 16V and a maximum output current of 1A. It is available in a compact SOT-223 package for surface mount assembly. Its low noise performance makes it particularly suitable for sensitive analog and RF applications. This LDO regulator is an excellent choice for applications requiring high efficiency, low noise, and reliable voltage regulation.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess