EN
  • EN
  • DE
  • IT

AT42QT1011-MAHR

Part No AT42QT1011-MAHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSR TOUCH/PROX 1CH 8-UDFN  /  Capacitive Touch Buttons 8-UDFN, USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 14 b
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 378.5µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN, USON
Base Product Number AT42QT1011
Other Names AT42QT1011-MAH,AT42QT1011-MAHDKR,AT42QT1011-MAHRTR,AT42QT1011-MAHRDKR,AT42QT1011-MAH,AT42QT1011-MAHTR,AT42QT1011MAH,AT42QT1011-MAHCT,AT42QT1011-MAHRCT,AT42QT1011-MAHCT,AT42QT1011-MAHDKR,AT42QT1011-MAHTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261001-AT42QT1011-MAHR
Ultra Librarian 3D Model Ultra Librarian AT42QT1011-MAHR CAD Model

Description

Microchip Technology AT42QT1011-MAHR Touch Sensor

The AT42QT1011-MAHR from Microchip Technology is a notable member of their QTouch™ capacitive touch sensor product line. This innovative device is specifically designed to detect and measure touch or proximity with a single key. It offers a seamless and user-friendly interface for a wide range of applications, making it an ideal choice for designers looking to enhance the user experience in their products.

Key Features

  • One-channel Touch Detection: The AT42QT1011-MAHR is capable of detecting touch through a single dedicated channel, providing precise and reliable touch sensing.
  • Self-calibration: The device features an automatic recalibration function, ensuring consistent performance over time and under varying environmental conditions.
  • Drift Compensation: To maintain accuracy, the sensor includes built-in drift compensation that adapts to gradual environmental changes such as temperature and humidity.
  • Low Power Consumption: Designed with power efficiency in mind, this touch sensor is suitable for battery-powered applications due to its low current requirements.
  • Wide Operating Voltage Range: The AT42QT1011-MAHR operates across a voltage range of 2V to 5.5V, providing flexibility for various design specifications.
  • Fast Response Time: The device offers a rapid response time, which is crucial for applications requiring immediate touch feedback.

Applications

The versatility of the AT42QT1011-MAHR touch sensor makes it an excellent choice for a diverse array of applications. It is widely used in consumer electronics, such as:

  • Portable devices
  • Home appliances
  • Lighting controls
  • Office equipment
  • Automotive interfaces
  • And many other touch-enabled devices

With its robust design and ease of integration, the AT42QT1011-MAHR from Microchip Technology stands out as a top-tier solution for adding capacitive touch functionality to any project. Its reliability and performance make it a go-to component for engineers and designers looking to create intuitive and interactive user experiences.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2357 $55.6065
100+ $1.0139 $101.3900
155+ $0.9823 $152.2565
215+ $0.9506 $204.3790
275+ $0.9189 $252.6975
365+ $0.8238 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess