EN
  • EN
  • DE

CS0603-7N5J-S

Part No CS0603-7N5J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969170-CS0603-7N5J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-7N5J-S CAD Model

Description

The CS0603-7N5J-S is a multilayer ceramic inductor manufactured by Chilisin. It is specifically designed for applications requiring a small form factor and reliable performance in high-frequency circuits. This inductor belongs to Chilisin's CS series, known for its high Q and tight tolerance.

Applications

  • RF front-end modules
  • Mobile phones
  • Bluetooth devices
  • Wireless LAN devices
  • Filter circuits

Features

  • Compact Size: 0603 package (0.06 inch x 0.03 inch) for space-constrained applications.
  • Inductance Value: 7.5nH
  • High Q Factor: Minimizes energy loss in high-frequency applications.
  • Tight Tolerance: Provides consistent and predictable performance.
  • Multilayer Construction: Enhances reliability and stability.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Space Saving: Enables miniaturization of electronic devices.
  • Improved Signal Quality: High Q factor reduces signal attenuation and distortion.
  • Stable Performance: Reliable operation in various environmental conditions.
  • Precise Inductance: Ensures accurate circuit tuning and impedance matching.
  • Lower Power Consumption: High efficiency due to minimal energy loss.

Technical Specifications

The CS0603-7N5J-S has a nominal inductance of 7.5nH with a tolerance of approximately ±5%. Its self-resonant frequency (SRF) is optimized for high-frequency operation, preventing unwanted resonance effects. The operating temperature range typically spans from -55°C to +125°C. Constructed from high-quality ceramic materials, it guarantees stability and long-term reliability. The inductor's small size makes it suitable for high-density circuit board designs.

The high Q-factor characteristic of the CS0603-7N5J-S makes it ideal for impedance matching networks and filter circuits where signal integrity is crucial. It can be used in mobile communication applications. Its robust construction ensures it is suitable for different operating conditions, providing consistent performance in sensitive electronic devices.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess