EN
  • EN
  • DE

CL201212T-6R8K-N

Part No CL201212T-6R8K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052241-CL201212T-6R8K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201212T-6R8K-N CAD Model

Description

The CL201212T-6R8K-N is a wire-wound chip inductor manufactured by Chilisin. Designed for high-frequency applications, it offers a compact size and reliable performance. The inductor is commonly used in RF circuits and wireless communication devices where stable inductance and high self-resonant frequency are critical.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication: Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Mobile Devices: Filters and impedance matching in mobile phones and tablets.
  • GPS Devices: Signal processing and filtering in GPS receivers.
  • High-Frequency Oscillators: Frequency control and stabilization in oscillator circuits.

Features:

  • Compact Size: 2012 package (2.0mm x 1.2mm) for small footprint requirements.
  • Wire-Wound Construction: High Q-factor and excellent self-resonant frequency.
  • High Reliability: Stable performance under varying environmental conditions.
  • Inductance Value: 6.8µH inductance with specified tolerance.
  • RoHS Compliance: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Circuit Performance: High Q-factor minimizes signal loss and improves signal integrity.
  • Miniaturized Design: Enables smaller and more compact circuit layouts.
  • Consistent Performance: Stable operation across a range of temperatures and frequencies.
  • Reduced Interference: Helps to minimize electromagnetic interference in sensitive circuits.
  • Easy Integration: Suitable for standard SMT assembly processes.

Additional Details:

The CL201212T-6R8K-N has an inductance of 6.8µH with a tolerance range of approximately 10%. The high self-resonant frequency ensures effective operation at the intended frequencies. It is designed to be reflow solderable, and the typical operating temperature range is from -40°C to +85°C. The inductor is commonly used in impedance matching networks, filter circuits, and RF tuning applications.

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess