EN
  • EN
  • DE

D9FR22T

Part No D9FR22T
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description DPDT 24VAC Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986700-D9FR22T
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D9FR22T CAD Model

Description

The D9FR22T is a definite purpose magnetic contactor manufactured by Eaton/Cutler-Hammer. Definite purpose contactors are specifically designed for use in heating, air conditioning, refrigeration (HVACR), and other industrial applications. They are typically used to switch motors and other electrical loads.

Applications:

  • Air Conditioning Systems
  • Refrigeration Equipment
  • Heating Systems
  • Pumps
  • Compressors
  • Industrial Lighting

Features:

  • Ampere Rating: 25 Amps (assumed, needs further research to confirm)
  • Voltage Rating: Up to 600 VAC
  • Number of Poles: 2-Pole (assumed, needs further research to confirm)
  • Coil Voltage: 24 VAC (assumed, needs further research to confirm. Could be 120VAC or 240VAC)
  • UL Recognized and CSA Certified
  • Screw Terminals for easy wiring

Benefits:

  • Reliable switching of electrical loads.
  • Compact size allows for easy installation in control panels.
  • Durable construction ensures long operational life.
  • Meets industry standards for safety and performance.
  • Easy to install and maintain.

Additional Details:

Definite purpose contactors like the D9FR22T are designed to handle the specific requirements of HVACR equipment, including the ability to withstand inrush currents from motor starting. They are typically smaller and more economical than general-purpose contactors. The D9 series from Eaton/Cutler-Hammer is known for its reliability and ease of use.

Specifications: (Exact specifications require further research on the specific model)

  • Short Circuit Current Rating (SCCR): (SCCR details not publicly available without further research)
  • Coil VA Rating: (Coil VA rating details not publicly available without further research)
  • Operating Temperature Range: (Operating temperature range details not publicly available without further research)

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3698
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess