EN
  • EN
  • DE

CM600DX-24T

Part No CM600DX-24T
Manufacturer Mitsubishi
Catalog OEM Parts (C - E)
Description Igbt Module T-Series Nx Type Dual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008531-CM600DX-24T
Categories OEM Parts(C-E)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM600DX-24T CAD Model

Description

The CM600DX-24T is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Mitsubishi Electric. It's designed for high-power applications, providing efficient and reliable switching capabilities.

Applications:

  • Traction Drives: Used in electric vehicles and trains for motor control.
  • High Power Inverters: Converting DC to AC power in industrial applications.
  • Wind Power Generation: Controlling power output from wind turbines.
  • Solar Power Inverters: Converting DC power from solar panels to AC power for grid connection.
  • Large Scale Motor Control: Driving high-power motors in industrial machinery.

Features:

  • High Current Capability: Designed to handle large current loads.
  • High Voltage Blocking: Can withstand high voltage levels without breakdown.
  • Low Saturation Voltage: Minimizes power losses during switching.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation for enhanced safety.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption in power conversion systems.
  • Enhanced System Reliability: Offers robust performance and long operational life.
  • Reduced System Size: Allows for compact designs due to high power density.
  • Simplified Circuit Design: Integrates multiple IGBTs and diodes into a single module.
  • Lower Cooling Requirements: Reduces the need for extensive cooling systems.

The CM600DX-24T's specifications include voltage rating, current rating, switching characteristics, and thermal resistance. Detailed specifications can be found in the manufacturer's datasheet, which is essential for proper application and design. Its robust construction and high performance make it suitable for demanding industrial environments.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess