EN
  • EN
  • DE

A8300SESTR-T

Part No A8300SESTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV LNB 1OUT 24QFN  /  series Converter, LNB Voltage Regulator IC 1 Output 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Applications Converter, LNB
Number of Outputs 1
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number A8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1532-6,620-1532-1,620-1532-2
Standard Package 9,000
Win Source Part Number 1183338-A8300SESTR-T
Ultra Librarian 3D Model Ultra Librarian A8300SESTR-T CAD Model

Description

The A8300SESTR-T is an Integrated Circuit (IC) from Allegro MicroSystems that belongs to the PMIC - Voltage Regulators - Special Purpose category.

  • Category: PMIC - Voltage Regulators - Special Purpose
  • Application: Converter and LNB
  • Standard Package: 9,000
  • Mounting: SMD (SMT)
  • Package/Case: 24-WFQFN Exposed Pad
  • Voltage Input/Output: Not Specified
  • Outputs: 1
  • Temperature Range: -20°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: A8300

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess