The GLS36VF1601G-70-4I-EKE is a NOR flash memory device manufactured by Greenliant. It is designed for high-performance, low-power applications requiring non-volatile storage.
Applications:
- Embedded systems: Used for storing firmware and application code in embedded systems such as industrial control systems, medical devices, and networking equipment.
- Networking equipment: Employed in routers, switches, and other networking devices to store boot code, configuration data, and operating system images.
- Consumer electronics: Found in various consumer devices like set-top boxes, gaming consoles, and smart appliances for storing application code and user data.
- Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment to store control programs and configuration settings.
- Automotive applications: Can be implemented in automotive systems, such as infotainment systems, instrument clusters, and engine control units (ECUs), to store firmware, map data, and other critical information.
Features:
- High-density storage: Offers significant storage capacity, suitable for storing large amounts of data and code.
- Fast access times: Enables quick data retrieval, improving system performance. Specifically, this model has a 70ns access time.
- Low power consumption: Operates efficiently, minimizing power consumption in battery-powered and energy-sensitive applications.
- Sector protection: Provides hardware-based sector protection to prevent accidental data corruption or unauthorized access.
- CMOS process: Fabricated using advanced CMOS technology, ensuring high reliability and performance.
- Multiple temperature ranges: Available in various temperature ranges, suitable for different operating environments. The "4I" in the part number likely signifies an industrial temperature range.
Benefits:
- Reliable data storage: Ensures data retention and integrity, even in harsh environments.
- Improved system performance: Fast access times and efficient operation contribute to overall system performance.
- Reduced power consumption: Low power consumption extends battery life and reduces energy costs.
- Enhanced data security: Sector protection safeguards sensitive data from unauthorized access and corruption.
- Design flexibility: Available in various package options, offering flexibility in system design and integration.
Additional Details:
The GLS36VF1601G is typically offered in a 48-TSOP package. It operates on a 3.0V power supply. It provides a cost-effective solution for applications requiring high-density, non-volatile memory.
This particular part number, GLS36VF1601G-70-4I-EKE, specifies a 16Mbit (16,777,216 bits) NOR flash memory, with a 70ns access time, an industrial temperature range, and likely specific packaging or production details indicated by the "EKE" suffix.