EN
  • EN
  • DE

CMPTA63 TR

Part No CMPTA63 TR
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Trans Darlington PNP 30V 500mA 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052689-CMPTA63 TR
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPTA63 TR CAD Model

Description

The Central Semiconductor CMPTA63 TR is a PNP silicon epitaxial planar transistor designed for general-purpose amplification and switching applications. Housed in a small surface mount package, this transistor is suitable for use in compact electronic devices where space is a constraint. Its key features include high current gain and low saturation voltage, making it a versatile component for various circuit designs.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Circuits
  • Audio Amplifiers
  • Portable Electronic Devices

Features:

  • PNP Silicon Epitaxial Planar Transistor
  • High Current Gain
  • Low Saturation Voltage
  • Surface Mount Package (SOT-23)
  • Lead-Free Finish

Benefits:

  • Efficient Amplification: High current gain ensures efficient amplification of weak signals.
  • Low Power Dissipation: Low saturation voltage reduces power dissipation, leading to improved energy efficiency.
  • Compact Design: The small surface mount package allows for compact circuit designs and easy integration into automated assembly processes.
  • Environmentally Friendly: The lead-free finish complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.

Technical Specifications:

The CMPTA63 TR has a collector-emitter voltage (VCEO) of -25V and a collector current (IC) of -0.5A. The typical DC current gain (hFE) is specified at a particular collector current and voltage. The operating temperature range typically spans from -65°C to +150°C. Refer to the manufacturer's datasheet for detailed specifications, including dimensions and thermal characteristics.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess