EN
  • EN
  • DE

EVLCMB1-90WADP

Part No EVLCMB1-90WADP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMONSTRATION BOARD 19V-90 W CON / STCMB1 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Non-Isolated
Power - Output 90 W
Voltage - Output 19V
Current - Output 4.75A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STCMB1
Base Product Number EVLCMB1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 1341655-EVLCMB1-90WADP
Ultra Librarian 3D Model Ultra Librarian EVLCMB1-90WADP CAD Model

Description

The EVLCMB1-90WADP is a cutting-edge power adapter solution from STMicroelectronics, designed to deliver high efficiency and reliability for a variety of applications. This 90W adapter is a part of ST's expansive portfolio of energy-efficient power products and is tailored to meet the rigorous demands of today's electronic devices.

Key Features

  • High Power Efficiency: The EVLCMB1-90WADP boasts an excellent power conversion efficiency rate, reducing energy waste and ensuring that devices are powered in the most eco-friendly manner possible.
  • Advanced Circuit Design: Incorporating the latest in power electronics technology, this adapter features a sophisticated circuit design that provides stable and reliable power output.
  • Compact and Lightweight: Designed with portability in mind, the adapter is both compact and lightweight, making it an ideal power solution for users on the go.
  • Wide Input Voltage Range: It is capable of operating across a broad input voltage range, accommodating various power grids and ensuring versatility across different regions.
  • Overcurrent and Overvoltage Protection: The device includes built-in protection features that safeguard against overcurrent and overvoltage conditions, enhancing the safety of your connected devices.
  • Compliance with International Standards: The EVLCMB1-90WADP meets international regulatory standards, ensuring its compatibility and safety for global use.

Applications

The EVLCMB1-90WADP is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook™ computers
  • Tablets and mobile devices
  • Gaming consoles
  • Printers and other office equipment
  • Telecommunication devices

About STMicroelectronics

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found in a wide array of applications, from smart driving and smart industry to smart home and city, as well as the Internet of Things (IoT).

With the EVLCMB1-90WADP, STMicroelectronics continues its tradition of innovation, offering a power adapter that not only meets the current needs of technology but also anticipates the requirements of future devices.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess