Products specifications Report Issue?

Categories Relays
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 10 Ohm
Load Current 200mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-DIP Gull Wing
Relay Type Relay
Win Source Part Number 045943-PS7342L-1A-E3-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7342L-1A-E3-A CAD Model

Description

The PS7342L-1A-E3-A is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It is designed for switching AC loads and providing electrical isolation between the control and load circuits. The 'L' designation in the part number often indicates a lower on-resistance or improved efficiency compared to similar models.

Applications

  • Industrial Control Systems: Used in PLCs and other industrial control systems for switching AC loads such as motors, solenoids, and heaters.
  • Lighting Control: Applied in lighting control systems for switching and dimming lights, providing energy efficiency and extended bulb life.
  • HVAC Systems: Integrated into HVAC systems for switching compressors, fans, and other components, improving system performance and reliability.
  • Power Supplies: Used in power supplies for switching AC inputs and outputs, providing isolation and protection.
  • Security Systems: Employed in security systems for switching alarm signals and controlling access control devices.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop across the relay when it is conducting, improving efficiency and reducing heat dissipation.
  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) by switching the load at or near the zero-crossing point of the AC voltage waveform.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs), saving valuable board space.
  • Surface Mount Package: Facilitates automated assembly using surface mount technology (SMT).

Benefits

  • Enhanced Safety: High isolation voltage protects control circuitry and personnel from hazardous voltages.
  • Improved Efficiency: Low on-resistance reduces power dissipation and improves system efficiency.
  • Reduced EMI: Zero-cross switching minimizes electrical noise, improving system performance and reducing interference with other electronic devices.
  • Increased Reliability: Solid-state design eliminates mechanical contacts, resulting in a longer lifespan and reduced maintenance compared to electromechanical relays.
  • Simplified Design: Compact size simplifies circuit design and reduces board space requirements.

Additional Details

The PS7342L-1A-E3-A is typically available in a surface-mount package. Detailed specifications include input voltage range, output voltage and current ratings, isolation voltage, on-resistance, and operating temperature range. Consult the manufacturer's datasheet for specific performance characteristics and application guidelines. The 'E3' and 'A' suffixes may indicate specific environmental compliance, lot codes or packaging options. The internal LED indicates relay status.

You May Also Be Interested in

NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
California Eastern Labs
CURRENT LIMIT TYPE 6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7341CL-1A-E3
Infineon Technologies
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Lowest to $35.9831
ECAD model for PVAZ172NPBF
Infineon Technologies
SSR RELAY SPST-NO 170MA 0-250V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4813
ECAD model for PVT312LSPBF
Omron
SSR RELAY SPST-NO 1.5A 0-200V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-201FR(TR05)
Others
Lowest to $0.4204
ECAD model for PA210BL
Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention