Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 94
Dynamic Range, ADCs / DACs (db) Typ 88 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 026585-PCM3501E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3501E CAD Model

Description

Texas Instruments' PCM3501E is an advanced, high-performance audio codec that offers an integrated solution for audio applications.

  • Full-duplex audio codec: supporting analog and digital I/O interfaces
  • Analog-to-digital converter (ADC): 16-bit delta-sigma
  • Digital-to-analog converter (DAC): 16-bit delta-sigma
  • ADC and DAC sampling rate: 48 kHz
  • Integrated headphone amplifier: capable of driving 32-ohm headphones directly
  • Programmable gain amplifier (PGA): on the ADC input
  • Power supply voltages: 2.7V to 3.6V for digital I/O and from 4.5V to 5.5V for analog I/O
  • Package: 28-pin TSSOP
  • Operating temperature range: -40°C to 85°C

You May Also Be Interested in

Lansdale
PCM Codec-Filter Mono-Circuit
Lowest to $1.0129
ECAD model for MC145503DW
Maxim Integrated
IC CODEC AUDIO STEREO 48TQFN
Lowest to $19.6446
ECAD model for MAX9853ETM+
Asahi Kasei Microsystems
Lowest to $54.8383
ECAD model for AK4637EN-L
IDT, Integrated Device Technology Inc
Lowest to $65.1941
ECAD model for IDT821024JG8
Cirrus Logic Inc.
IC CODEC STER VOL CTRL 28SSOP / Stereo Audio Interface 24 b SPI 28-SSOP
Lowest to $9.6352
ECAD model for WM8569SEDS/RV
Freescale Semiconductor - NXP
IC 5V PCM CODEC-FILTER 20-SOIC W
Lowest to $2.0711
ECAD model for MC145484DW
Maxim Integrated
IC CODEC MONO AUD 16BIT 24TQFN
Lowest to $2.3760
ECAD model for MAX9860ETG+
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Need more? Email Us
ECAD model for MC145483SDR2
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Lowest to $4.2055
ECAD model for MC145483SD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8950 $64.4750
11+ $10.5805 $116.3855
17+ $10.2499 $174.2483
23+ $9.9193 $228.1439
30+ $9.5887 $287.6610
40+ $8.5967 $343.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,463 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention