Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Transceiver - - 28-TSSOP
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name MC145
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926093-MC145423EJ
Ultra Librarian 3D Model Ultra Librarian MC145423EJ CAD Model

Description

The NXP MC145423EJ is a state-of-the-art integrated circuit designed for high-performance applications in telecommunications. This powerful component is engineered to deliver exceptional functionality and reliability, making it an ideal choice for a wide range of communication systems.

Key Features

  • High Data Rate: The MC145423EJ supports data rates suitable for advanced telecommunication systems, ensuring efficient and speedy data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it suitable for portable and battery-operated devices.
  • Integrated Functions: It comes with a variety of built-in features that reduce the need for external components, simplifying design and reducing overall system cost.
  • Versatility: The MC145423EJ is versatile and can be used in multiple telecommunication applications, providing designers with a flexible solution for their projects.

Applications

The NXP MC145423EJ is versatile enough to be utilized in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Data networking equipment
  • Telecommunication infrastructure
  • High-speed modems
  • Consumer electronics

Technical Specifications

To meet the demands of sophisticated telecommunication systems, the MC145423EJ is built with the following technical specifications:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Data Rate: (specify rate)
  • Package Type: (specify package)

Quality and Reliability

NXP is known for its commitment to quality, and the MC145423EJ is no exception. Each IC undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. Reliability is paramount in telecommunications, and the MC145423EJ is built to perform consistently under a wide range of conditions.

Ordering Information

For ordering the NXP MC145423EJ, refer to the product number MC145423EJ and consult with authorized distributors or directly with NXP Semiconductors for availability and pricing details. Ensure that you are getting genuine products by purchasing through recommended channels.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention