Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type XFP
Number of Positions 30
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 788862
Standard Package 480 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 744059-788862-2
Ultra Librarian 3D Model Ultra Librarian 788862-2 CAD Model

Description

The 744059-788862-2 is a pluggable connector assembly designed for XFP connectors.

  • Connector Type: Receptacle
  • Termination: Solder
  • Contact Finish: Gold (30.0μin (0.76μm))
  • Package: Tape & Reel
  • Mounting: Surface Mount, Right Angle
  • Standard Package: 480 pieces
  • Win Source Part Number: 744059-788862-2

You May Also Be Interested in

TE Connectivity
CONN ZSFP+ CAGE PRESS-FIT R/A / Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $10.1051
ECAD model for 2274001-1
TE Connectivity
CONN ZSFP+ RCPT 20POS SLD RA SMD / 20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $2.5280
ECAD model for 2170088-2
TE Connectivity
RCPT CONN R/A SMT 76 POSN QSFP D / 76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $9.0646
ECAD model for 2318579-2
Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR
Amphenol
CONN IND MINI II RCPT 8P SLD PCB / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole
Lowest to $3.3814
ECAD model for 10137849-0020LF
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A / Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 10122388-201LF
TE Connectivity
CONN CFP RCPT 148POS SLD R/A SMD / 148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $45.6132
ECAD model for 2057630-1
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB / Position SFP+ Cage Connector Press-Fit Through Hole
Lowest to $2.9333
ECAD model for 2007215-2
TE Connectivity
CONN SFP CAGE THROUGH HOLE R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 2227303-3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6144 $65.0592
44+ $2.9650 $130.4600
68+ $2.8731 $195.3708
94+ $2.7800 $261.3200
121+ $2.6868 $325.1028
162+ $2.4100 $390.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention