Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution) , Multiplexer
Number of Circuits 1
Input ECL, PECL
Output PECL
Frequency - Max 1 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number PCKEL1
Standard Package 38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346131-PCKEL14D,112
Ultra Librarian 3D Model Ultra Librarian PCKEL14D,112 CAD Model

Description

The NXP PCKEL14D,112 is a state-of-the-art clock buffer designed to meet the demanding requirements of high-speed digital systems. Manufactured by NXP Semiconductors, a leader in the industry, this clock buffer is engineered to provide precise clock distribution and signal conditioning with minimal skew and jitter, which are critical for maintaining signal integrity in complex electronic systems.

Key Features

  • High-Frequency Operation: The PCKEL14D,112 is optimized for high-frequency clock distribution, supporting clock speeds that cater to modern microprocessors and digital signal processing applications.
  • Low Skew: The device is designed to deliver clock signals with very low skew, ensuring synchronous operation across the system and improving the performance and reliability of high-speed digital circuits.
  • Multiple Outputs: It features multiple outputs that enable the distribution of a single clock input to several destinations, simplifying the design of complex timing architectures.
  • Signal Conditioning: The clock buffer incorporates signal conditioning capabilities that clean up the clock signal, reducing noise and electromagnetic interference (EMI) that can degrade system performance.
  • Power Efficiency: With its low-power consumption design, the PCKEL14D,112 contributes to the overall energy efficiency of the systems in which it is used, making it suitable for power-sensitive applications.
  • Robust Packaging: The device is available in a robust package that ensures long-term reliability and protection against environmental factors, facilitating its integration into a wide range of industrial and commercial products.

Applications

The NXP PCKEL14D,112 is versatile and can be used in various applications, including but not limited to:

  • Server and workstation motherboards
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • High-performance computing platforms

Technical Specifications

The PCKEL14D,112 clock buffer is characterized by its technical specifications that ensure it meets the needs of a wide range of applications. The device operates over a broad temperature range and is compliant with industry standards for electronic components, ensuring compatibility and ease of integration into existing and new designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I
Renesas Electronics America
IC CLK BUFFER 3:4 2GHZ 32VFQFPN / Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2 GHz 32-WFQFN Exposed Pad
Lowest to $15.1543
ECAD model for 8T39S04ANBGI
Renesas Electronics America
IC CLK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Lowest to $651.9404
ECAD model for 49FCT805APYGI
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN / Clock Clock Buffer IC 2:8 2 GHz 28-VFQFN Exposed Pad
Lowest to $25.0191
ECAD model for LMK1D1208RHDT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention