EN
  • EN
  • DE

CAT93C56

Part No CAT93C56
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 1K/2K/2K/4K/16K-Bit Microwire Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159219-CAT93C56
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C56 CAD Model

Description

The CAT93C56 is a 2Kb Microwire Serial EEPROM manufactured by Catalyst Semiconductor. It's a popular memory chip used for storing configuration data and parameters in various electronic devices. This EEPROM (Electrically Erasable Programmable Read-Only Memory) offers non-volatile storage, meaning it retains data even when power is removed.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players for storing user settings and configuration data.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), instrumentation, and control systems for storing calibration data and operating parameters.
  • Automotive Electronics: Utilized in car radios, engine control units (ECUs), and anti-lock braking systems (ABS) for storing system configuration and diagnostic information.
  • Medical Devices: Used in patient monitoring equipment and diagnostic instruments for storing calibration settings and patient data.
  • Networking Equipment: Employed in routers, switches, and modems for storing network configuration parameters and device identification.

Features

  • 2Kb (256 x 8 or 128 x 16) EEPROM: Provides 2048 bits of non-volatile storage.
  • Microwire Serial Interface: Uses a simple 4-wire serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage (typically 2.5V to 5.5V), making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies programming by automatically controlling the write cycle timing.
  • Software Write Protection: Prevents accidental data corruption by requiring a specific sequence to enable writing.
  • High Reliability: Offers a high endurance rating (typically 1 million write cycles) and data retention (typically 100 years).
  • Compact Package: Available in small surface-mount packages (e.g., SOIC, TSSOP) for space-saving designs.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Easy Integration: The Microwire interface simplifies communication with microcontrollers, reducing development time.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Data Protection: Software write protection prevents accidental data corruption, ensuring data integrity.
  • High Reliability: Provides reliable performance over a long lifespan, reducing maintenance costs.
  • Cost-Effective: Offers a cost-effective solution for non-volatile data storage in a wide range of applications.

Additional Details

The CAT93C56 EEPROM is programmed and read using a Microwire serial interface, which consists of four pins: Chip Select (CS), Clock (SK), Data In (DI), and Data Out (DO). The chip is selected by asserting the CS pin low. Data is transferred serially on the DI pin, synchronized by the SK clock. Data is read serially from the DO pin. The device supports various programming commands, including write enable, write disable, write, and erase. Its high reliability and ease of use have made it a popular choice for non-volatile data storage applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess