EN
  • EN
  • DE

BCR402R

Part No BCR402R
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1152361-BCR402R
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCR402R CAD Model

Description

The BCR402R is a constant current regulator diode from Infineon Technologies, designed to deliver a stable and consistent current supply regardless of fluctuations in input voltage or variations in load resistance. This device is commonly employed in LED lighting systems to ensure uniform brightness and safeguard against potential overcurrent damage.

Applications:

  • LED lighting systems
  • Current limiting applications
  • Constant current source circuits
  • Linear regulation
  • Sensor circuits requiring stable current

Features:

  • Constant Current Regulation: Maintains a steady current output, crucial for LED lifespan and performance.
  • Wide Input Voltage Range: Capable of operating efficiently across a broad range of input voltages.
  • Compact SOT-23 Package: Facilitates use in space-constrained applications.
  • Integrated Over-Temperature Protection: Enhances device reliability by preventing thermal runaway.
  • High Accuracy: Offers precise current regulation for consistent performance.

Benefits:

  • Uniform LED Brightness: Ensures consistent and stable light output in LED applications, enhancing visual appeal.
  • Overcurrent Protection: Prevents damage to LEDs and other circuit elements, extending lifespan.
  • Simplified Circuit Design: Reduces complexity by minimizing the need for external current-limiting components.
  • Enhanced System Reliability: Provides protection against voltage variations and fluctuating load conditions.
  • Improved Energy Efficiency: Optimizes current flow to LEDs, contributing to overall system efficiency.

Additional Details:

The BCR402R is available in a compact SOT-23 package, making it ideal for applications where board space is limited. Key parameters include the fixed regulated current and the allowable operating voltage range, which are detailed in the manufacturer's datasheet. This device is widely used in various LED applications, including general lighting, automotive lighting, and display backlighting, where consistent and reliable current regulation is paramount for performance and longevity.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess