EN
  • EN
  • DE

TMCFD6ST1040C

Part No TMCFD6ST1040C
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 60gf
Release Force 14gf
Operating Position 0.600" (15.2mm)
Pretravel 0.080" (2.0mm)
Differential Travel 0.013" (0.33mm)
Overtravel 0.035" (0.9mm)
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552044-TMCFD6ST1040C
Ultra Librarian 3D Model Ultra Librarian TMCFD6ST1040C CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712
Omron
SWITCH SNAP ACT SPDT 100MA 30V / Switch SPDT Chassis Mount
Lowest to $8.7454
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Omron
Basic / Snap Action Switches Subminiature Basic Switch
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
C&K Components
SWITCH SNAP ACTION SPDT 6A 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess