EN
  • EN
  • DE

BT151-500L

Part No BT151-500L
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description SCR, 12 A, 5mA, 500 V, SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819783-BT151-500L
Ultra Librarian 3D Model Ultra Librarian BT151-500L CAD Model

Description

Product Overview: BT151-500L Thyristor

The BT151-500L, from NXP Semiconductors, is a robust thyristor designed for high-performance applications requiring phase control in converters, as well as in motor control circuits. This device is part of the BT151 series, which is well-known for its reliability and efficiency in various industrial and consumer applications.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (Vdrm) of 500V, the BT151-500L can handle high voltage applications with ease, making it suitable for a wide range of AC power control uses.
  • High Surge Current: It is capable of withstanding surge currents up to 130A, ensuring durability and reliability during transient conditions.
  • Gate Trigger Current: The device has a moderate gate trigger current (Igt) of 15mA, which allows for efficient triggering of the thyristor with minimal power loss.
  • Thermal Characteristics: The BT151-500L can operate within a wide temperature range, maintaining stability and performance even under extreme conditions.

Applications

Due to its robustness and versatile features, the BT151-500L is ideal for a variety of applications, including:

  • AC phase control applications such as light dimmers, motor speed controllers, and heating regulators.
  • Industrial tools and machines that require precise power control.
  • Soft start mechanisms in electric motors to reduce inrush current impact.
  • Overvoltage crowbar protection in power supplies.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BT151-500L is no exception. It is built to meet stringent industry standards, ensuring high reliability for critical industrial and consumer applications. The device's consistent performance and durability make it a preferred choice for engineers and professionals seeking reliable thyristor solutions.

Ordering Information

The BT151-500L is available in a TO-220AB package, providing a compact form factor suitable for PCB mounting. For detailed ordering and product information, please refer to the official NXP Semiconductors datasheet or contact your local NXP sales representative.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2501 $50.0200
490+ $0.2052 $100.5480
755+ $0.1988 $150.0940
1,040+ $0.1924 $200.0960
1,345+ $0.1860 $250.1700
1,800+ $0.1667 $300.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess