EN
  • EN
  • DE

74LVX3245TTR

Part No 74LVX3245TTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-TSSOP
Manufacturer STMicroelectronics
Series 74LVX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name 74LVX3245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-6651-1, 497-6651-2, 74LVX3245TTR-ND, 497-6651-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908322-74LVX3245TTR
Ultra Librarian 3D Model Ultra Librarian 74LVX3245TTR CAD Model

Description

STMicroelectronics 74LVX3245TTR: Low Voltage Octal Bus Transceiver

The 74LVX3245TTR from STMicroelectronics is a versatile, low-voltage, octal bus transceiver designed with two separate power-supply rails. This transceiver is part of the LVX family, which is engineered to operate at 3.3V, making it suitable for interfacing with 5V systems and thus providing a bridge in mixed-voltage applications.

With its bidirectional interface, the 74LVX3245TTR allows data flow in both directions, making it ideal for multiplexed data transmission lines and for connecting different components within a system that operate at varying voltage levels. The device features eight non-inverting bus transceivers with 3-state outputs and can be used in a wide range of applications, including computing, telecommunication, and industrial sectors.

The transceiver ensures a high level of protection as it is equipped with Bus Hold technology, which maintains the last active state during a power interruption, preventing data loss and ensuring system stability. Additionally, the 74LVX3245TTR supports a wide data bandwidth, which makes it capable of supporting high-speed signal transmission with minimal propagation delay.

Key Features of the 74LVX3245TTR include:

  • Low Voltage Operation: 2.7V to 3.6V
  • High-Speed: t<sub>PD 4.8 ns (Max) at 3.3V
  • Power-Down Protection on Inputs and Outputs
  • Support for Live Insertion and Withdrawal
  • 24-lead Thin Shrink Small Outline Package (TSSOP)

Furthermore, the device's packaging is a 24-lead TSSOP, which is known for its small footprint, making it an excellent choice for space-constrained applications. The 74LVX3245TTR is also characterized by its low power consumption, further enhancing its suitability for portable and battery-powered devices.

STMicroelectronics has a reputation for producing high-quality components that are reliable and durable, and the 74LVX3245TTR is no exception. It meets or exceeds the requirements of the joint JEDEC and EIAJ standards, ensuring compatibility and reliability for a wide range of industrial and commercial applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their support services.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2538 $62.6900
115+ $1.0288 $118.3120
175+ $0.9967 $174.4225
240+ $0.9644 $231.4560
310+ $0.9323 $289.0130
415+ $0.8359 $346.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess