EN
  • EN
  • DE

EMIF08-VID01C1LU

Part No EMIF08-VID01C1LU
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822608-EMIF08-VID01C1LU
Ultra Librarian 3D Model Ultra Librarian EMIF08-VID01C1LU CAD Model

Description

EMIF08-VID01C1LU: EMI Filtering and Signal Conditioning Integrated Solution

The EMIF08-VID01C1LU is a high-performance integrated EMI filtering and signal conditioning component designed by STMicroelectronics to address the needs of video interface applications. This compact solution is specifically tailored to provide superior EMI suppression and line termination in a single package, making it an ideal choice for designers looking to enhance the signal integrity and electromagnetic compatibility of their products.

Key Features

  • High Integration: The device integrates eight EMI filters and ESD protection circuits, thereby conserving board space and reducing component count.
  • Low Capacitance: With a low input capacitance, the EMIF08-VID01C1LU ensures minimal signal distortion, making it suitable for high-speed video signal applications.
  • Enhanced ESD Protection: It offers robust ESD protection for sensitive circuits, meeting IEC 61000-4-2 standards and ensuring the longevity and reliability of the end product.
  • Optimized for Video Interfaces: The device is optimized for differential video signals, such as those used in HDMI, DVI, and DisplayPort interfaces, ensuring clean and stable signal transmission.

Applications

The EMIF08-VID01C1LU is versatile and can be used in a variety of applications where video signal integrity is critical. It is particularly well-suited for:

  • Consumer electronics such as TVs, monitors, and set-top boxes
  • Computing devices including laptops, desktops, and graphics cards
  • Mobile devices where space is at a premium, like smartphones and tablets
  • Professional video equipment, including cameras and video conferencing systems

Design Advantages

Implementing the EMIF08-VID01C1LU in your design offers several advantages. The integrated nature of the device simplifies PCB layout and can help reduce time to market. Its small footprint is perfect for modern, compact electronic devices. Additionally, the robust protection features ensure that the end product can withstand the rigors of everyday use, including exposure to static discharges and other electrical disturbances.

Overall, the EMIF08-VID01C1LU from STMicroelectronics represents a highly effective solution for designers seeking to enhance the performance and durability of their video interface applications.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess