EN
  • EN
  • DE

LTC4252-2IMS8#PBF

Part No LTC4252-2IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 8-Pin MSOP Tube / IC CNTRLR HOTSWAP NEGVOLT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 784008-LTC4252-2IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252-2
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252-2IMS8#PBF CAD Model

Description

LTC4252-2IMS8#PBF - Negative Voltage Hot Swap Controller

The LTC4252-2IMS8#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This hot swap controller operates with supply voltages ranging from -9V to -80V, making it an excellent choice for telecom and datacom applications where negative supply voltages are common.

One of the standout features of the LTC4252-2IMS8#PBF is its ability to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing inrush current and preventing system glitches. Its integrated charge pump is designed to fully enhance the N-channel MOSFET, ensuring efficient operation even at low supply voltages.

The controller offers a multitude of protective features, including adjustable overcurrent protection, which is implemented through a sense resistor to monitor the load current. In the event of an overcurrent condition, the LTC4252-2IMS8#PBF responds by quickly turning off the MOSFET to prevent damage to the board and the system. Additionally, it has an automatic retry feature that attempts to reconnect the load after a fault condition has been cleared.

Moreover, the LTC4252-2IMS8#PBF is equipped with a circuit breaker function that provides an adjustable timer for fault conditions, ensuring that the MOSFET is turned off if an overcurrent persists. This adds an extra layer of reliability and safety to the system.

This hot swap controller is available in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number LTC4252-2IMS8#PBF indicates that this specific variant comes in a lead-free finish, adhering to RoHS standards and making it an environmentally friendly choice for modern electronic systems.

Overall, the LTC4252-2IMS8#PBF is a robust and reliable solution for managing the power requirements of hot-swappable boards, providing both protection and ease of use for engineers designing high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess